The C2012X5R1C106KTK00N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring stable and reliable capacitance in a compact size. This capacitor belongs to the X5R dielectric family, offering dependable performance within a specific temperature range.
Applications:
- Decoupling capacitors in electronic circuits.
- Bypass capacitors in power supplies.
- Filtering capacitors in signal processing circuits.
- Smoothing capacitors in DC-DC converters.
- General purpose applications in consumer electronics, industrial equipment, and automotive systems.
Features:
- Compact 0805 case size (2.0mm x 1.25mm).
- 10µF capacitance.
- 16V voltage rating.
- X5R dielectric material.
- High capacitance in a small form factor.
- RoHS compliant.
Benefits:
- Stable performance over temperature variations due to the X5R dielectric.
- Effective decoupling and bypassing due to the high capacitance value.
- Space-saving design suitable for dense circuit board layouts.
- Reliable operation in various electronic devices.
- Compliant with environmental regulations.
Additional Details:
The X5R dielectric offers a capacitance variation of ±15% within the temperature range of -55°C to +85°C. The termination finish is typically matte tin (Sn), which is compatible with standard soldering processes. The capacitor is supplied in tape and reel packaging for automated assembly. Its construction ensures low equivalent series resistance (ESR) and equivalent series inductance (ESL), making it suitable for high-frequency applications. The C2012X5R1C106KTK00N conforms to EIA standard case sizes and industry best practices for MLCC capacitor manufacturing.