Maxim Integrated MAX517CPA Precision DAC
The MAX517CPA from Maxim Integrated is a high-precision, dual, 8-bit digital-to-analog converter (DAC) designed to deliver reliable performance in a wide range of applications. This compact component comes in an 8-pin DIP package, making it suitable for space-constrained designs that require accurate analog output.
Key Features:
- Dual 8-Bit DACs: The MAX517CPA houses two independent DAC channels, allowing for simultaneous output of two analog signals from digital inputs.
- Low Power Consumption: With a design focused on efficiency, this device operates with a low supply current, making it ideal for battery-powered and portable applications.
- Wide Supply Voltage Range: It can function within a supply voltage range of 2.7V to 5.5V, providing flexibility in various system designs.
- High Output Drive Capability: The MAX517CPA can drive capacitive loads up to 100pF, offering robust performance in diverse operating conditions.
- Serial Interface: The device features a 2-wire, I2C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.
- Power-On Reset: Each DAC output powers up at zero and remains there until a new value is written, ensuring predictable startup behavior.
- Reference Voltage Flexibility: Users can choose an external reference voltage to set the full-scale output range, providing control over the output voltage span.
Applications:
- Automated Test Equipment (ATE)
- Data Acquisition Systems
- Process Control
- Portable Battery-Powered Devices
- Digital Offset and Gain Adjustment
The MAX517CPA is engineered to offer precision and stability, making it a reliable choice for engineers and designers looking to incorporate accurate analog outputs into their electronic systems. Whether it's for industrial control systems or portable devices, the MAX517CPA combines performance with practicality, all within a small footprint.