EN
  • EN
  • DE

MAX362CSE+T

Part No MAX362CSE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703346-MAX362CSE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX362CSE+T CAD Model

Description

The MAX362CSE+T is a precision, quad, SPST (Single-Pole Single-Throw) analog switch from Maxim Integrated, renowned for its high-performance integrated circuits. This component is designed to provide efficient signal routing and switching solutions for a variety of applications, including data acquisition systems, communication devices, and test equipment.

Key Features

  • Low On-Resistance: The MAX362CSE+T features a low on-resistance of typically 100 ohms, ensuring minimal signal attenuation and power loss during operation.
  • Single-Supply Operation: This device operates from a single supply voltage ranging from +4.5V to +30V, or from dual supplies of ±4.5V to ±20V, making it versatile for different circuit configurations.
  • Fast Switching Times: With a turn-on time of typically 175ns and a turn-off time of typically 145ns, the MAX362CSE+T offers quick response times suitable for high-speed applications.
  • Low Power Consumption: It has a low power consumption, which is critical for battery-powered and energy-saving applications.
  • TTL/CMOS-Compatible Control Inputs: The control inputs are compatible with both TTL and CMOS logic levels, allowing for easy interfacing with a wide range of digital components.
  • Break-Before-Make Switching: This feature prevents momentary shorting of signals during switching, providing a more reliable and stable operation.

Applications

The MAX362CSE+T is suitable for a variety of applications, including but not limited to:

  • Sample and hold circuits
  • Audio and video signal routing
  • Communication systems
  • Test equipment and instrumentation
  • Relay replacement

Quality and Reliability

Maxim Integrated ensures that the MAX362CSE+T meets the highest quality and reliability standards. The device is available in a 16-pin narrow SO package, which is surface-mountable and suitable for automated assembly processes. Its extended temperature range from -40°C to +85°C guarantees performance in harsh environments, making it a reliable choice for industrial and commercial applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess