EN
  • EN
  • DE

C2012X7R1A475KT00HN

Part No C2012X7R1A475KT00HN
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965097-C2012X7R1A475KT00HN
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X7R1A475KT00HN CAD Model

Description

The C2012X7R1A475KT00HN is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is well-suited for general electronic applications where a stable capacitance value is required within a moderate temperature range. The X7R dielectric ensures consistent performance under varying operating conditions. Its compact size makes it ideal for space-constrained designs.

Applications:

  • Bypass capacitors in electronic circuits.
  • Decoupling capacitors in digital circuits.
  • Smoothing capacitors in power supplies.
  • Filtering in signal processing applications.
  • General-purpose applications in consumer electronics, telecommunications equipment, and industrial control systems.

Features:

  • Compact 0805 case size (2.0mm x 1.25mm).
  • 4.7µF capacitance.
  • 10V voltage rating.
  • X7R dielectric material.
  • High reliability and long lifespan.
  • RoHS compliant.

Benefits:

  • Stable capacitance over temperature variations within the X7R range (-55°C to +125°C).
  • Effective noise filtering and voltage stabilization.
  • Space-efficient design for high-density circuit boards.
  • Reduced electromagnetic interference (EMI).
  • Compliant with environmental safety standards.

Additional Details:

The X7R dielectric offers a capacitance variation of ±15% within its operating temperature range. The capacitor has a nickel barrier termination with a tin plating, providing excellent solderability. It's designed for reflow soldering processes. The C2012X7R1A475KT00HN is packaged on tape and reel for automated assembly. It features low equivalent series resistance (ESR) and low equivalent series inductance (ESL). This MLCC is suitable for applications demanding stable performance and reliability in a compact form factor.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess