EN
  • EN
  • DE

C2012C0G1H221JT000N

Part No C2012C0G1H221JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1050679-C2012C0G1H221JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012C0G1H221JT000N CAD Model

Description

The TDK Corporation C2012C0G1H221JT000N is a multilayer ceramic capacitor (MLCC) designed for applications requiring high stability and precision. As part of TDK's C2012 series, it features a slightly larger 0805 package size (2.0mm x 1.25mm) compared to the 0603, and it uses a COG (NP0) dielectric material to ensure minimal capacitance variation over a wide range of temperatures and voltages. This makes it suitable for critical applications where stability is paramount.

Applications

  • High-Frequency Circuits: Ideal for use in RF amplifiers, filters, and oscillators where stable capacitance is essential.
  • Timing Circuits: Providing stable and precise timing in clock circuits, timers, and frequency generators.
  • Analog Circuits: Suitable for sample-and-hold circuits, precision voltage references, and other analog applications requiring minimal drift.
  • Medical Devices: Used in sensitive medical equipment where reliable and stable performance is crucial for accurate measurements and diagnostics.
  • Automotive Electronics: Applied in engine control units (ECUs), sensor interfaces, and other automotive systems that require high reliability over a wide temperature range.

Features

  • COG (NP0) Dielectric: Offers exceptional capacitance stability with minimal variation over temperature and voltage changes.
  • Low Dissipation Factor: Minimizes signal loss and improves circuit efficiency, making it suitable for high-frequency applications.
  • High Q Factor: Enhances performance in resonant circuits and filters.
  • Compact 0805 Size: Provides a balance between size and capacitance value, suitable for densely populated circuit boards.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Precise and Stable Performance: Ensures accurate and reliable operation in critical applications.
  • Minimal Temperature Drift: Maintains consistent performance across a wide temperature range, minimizing the need for compensation circuits.
  • Reduced Signal Distortion: Minimizes signal loss and improves signal integrity, crucial for high-frequency and analog applications.
  • Environmentally Friendly: Complies with RoHS environmental standards, reducing hazardous substances in electronic devices.
  • Improved Circuit Efficiency: Low dissipation factor contributes to overall circuit efficiency and reduces power consumption.

Additional Details

The C2012C0G1H221JT000N capacitor has a capacitance value of 220 pF. The COG (NP0) dielectric ensures that the capacitance remains virtually constant with changes in temperature, voltage, and frequency. This capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes, making it easy to integrate into high-volume production. For detailed electrical characteristics, including voltage rating, tolerance, and operating temperature range, refer to the official TDK Corporation datasheet. The combination of its small size, high stability, and excellent electrical properties makes the C2012C0G1H221JT000N an excellent choice for demanding electronic circuits where precision and reliability are paramount.

You May Also Be Interested in

Sagami
Need more? Email Us
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess