Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Infineon Technologies
Series *
Win Source Part Number 122221-TLE8262EXUMA2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE8262EXUMA2 CAD Model

Description

The TLE8262EXUMA2 is a highly integrated voltage regulator IC designed for automotive applications. It provides a stable and regulated voltage supply to various electronic components while incorporating comprehensive protection features.

Applications

  • Automotive ECUs (Electronic Control Units): Supplies power to microcontrollers and other components within the ECU.
  • Automotive Body Control Modules (BCMs): Powers various body control functions such as lighting, wipers, and door locks.
  • Automotive Instrument Clusters: Regulates the voltage for displays and other electronic elements within the instrument cluster.
  • Automotive Sensor Power Supply: Provides a stable voltage for automotive sensors.

Features

  • Wide Input Voltage Range: Operates over a wide input voltage range, making it suitable for automotive environments with voltage fluctuations.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage Protection: Protects the load from damage due to excessive voltage.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits or overloads.
  • Overtemperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Reverse Polarity Protection: Prevents damage if the input voltage is accidentally connected with reverse polarity.
  • Reset Output: Provides a reset signal to the microcontroller during undervoltage conditions.
  • Watchdog Function: Monitors the microcontroller's activity and triggers a reset if necessary.

Benefits

  • Reliable and Stable Power Supply: Provides a consistent voltage supply, ensuring proper operation of connected devices.
  • Robust Protection Features: Protects the regulator and the load from various fault conditions.
  • Energy Efficient: Low quiescent current reduces overall power consumption.
  • Simplified System Design: Reduces the need for external components, simplifying circuit design.
  • Enhanced System Reliability: Protection features and stable voltage output contribute to enhanced system reliability.

Additional Details

The TLE8262EXUMA2 includes a reset output and a watchdog feature, which are essential for microcontroller-based automotive applications. It’s designed to meet the stringent requirements of the automotive industry and comes in a small, thermally efficient package.

You May Also Be Interested in

Analog Devices Inc.
IC DCL 100TQFP / DCL 100-TQFP-EP (14x14)
Need more? Email Us
ECAD model for ADATE302-02BSVZ
Diodes Incorporated
Active Transmission Line Clamp 650mW Parallel Interface 6-Pin SC-70 T/R / IC TRANSMISSION LINE CLMP SC70-6
Need more? Email Us
ECAD model for PI7AT04CEX
Diodes Incorporated
AUDIO HIGH VOLT U-QFN2020-12 / Piezo Sounder Driver W-QFN2020-12 (Type US)
Lowest to $0.3454
ECAD model for PAM8904EGPR
NXP / Nexperia
DSP Floating-Point 32bit 25MHz 46MIPS 68-Pin PLCC / IC FLOAT-PT COPROC 25MHZ 68PLCC
Need more? Email Us
ECAD model for MC68882CEI25A
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $29.4674
ECAD model for KA2142
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $24.8699
ECAD model for KSZ8695X
NXP / Nexperia
DSP Floating-Point 32bit 40MHz 46MIPS 68-Pin PGA / IC COPROCESSOR FLOAT PT 68-PGA
Need more? Email Us
ECAD model for MC68882RC40A
Analog Devices Inc.
16-BIT 12GSPS RF DAC WITH INTEGR / Signal Generator 324-BGA-ED (15x15)
Need more? Email Us
ECAD model for AD9166BBPZ
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
ECAD model for FM31276-G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention