Products specifications Report Issue?

Manufacturer Microchip Technology
No 930469
Standard Package 24
Category Integrated Circuits(ICs)
Family Specialized ICs
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD/SMT
Package 208-BFQFP
Manufacturer Device Package 208-PQFP (28x28)
Win Source Part Number 037657-KSZ8695X
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8695X CAD Model

Description

The KSZ8695X from Microchip Technology is a robust and feature-packed integrated switch designed to cater to the demanding needs of networking applications. This high-performance product is a testament to Microchip Technology's commitment to providing innovative solutions for network connectivity.

Key Features

  • Integrated 5-Port Switch: The KSZ8695X offers an integrated 5-port 10/100Mbps switch that enables efficient network traffic management and reduces overall system power consumption.
  • Advanced Switching Capabilities: It includes support for Quality of Service (QoS) features such as IEEE 802.1p priority tagging and port-based priority, ensuring smooth data transmission for critical applications.
  • High-Level Integration: The device integrates a network processor, a 5-port switch, and PHYs, streamlining design and reducing the number of external components required.
  • Versatile Connectivity: The KSZ8695X supports MII and RMII interfaces, providing flexible options for connecting to different types of network processors or microcontrollers.

Applications

The KSZ8695X is ideal for a range of applications, including:

  • Home and SOHO networking equipment
  • Networked printers and multi-function devices
  • Network attached storage (NAS) devices
  • Residential gateways
  • VoIP applications

Performance and Reliability

Microchip Technology's KSZ8695X is designed to deliver exceptional performance and reliability. It features low-latency switching, auto-negotiation, and crossover detection, ensuring seamless integration and operation within a network. With its compact footprint and power-efficient design, the KSZ8695X is an excellent choice for designers looking to create high-performance networked devices with minimal power consumption.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources for the KSZ8695X, including datasheets, application notes, and design guides. Customers can also benefit from Microchip's customer support services to assist with design, development, and deployment challenges.

You May Also Be Interested in

Maxim Integrated
IC AUTHENTICATION CHIP 6-TSOC
Lowest to €3.1082
ECAD model for DS24L65P+
Maxim Integrated
MAXQ02010-RFX+
Need more? Email Us
ECAD model for MAXQ02010-RFX+
Cypress Semiconductor Corp
CYPD9122-24LQXI
Need more? Email Us
ECAD model for CYPD9122-24LQXI
Maxim Integrated
Analog Switch Octal SPST 18-Pin SOIC W / IC SIGNAL LINE PROTECTOR 18-SOIC
Need more? Email Us
ECAD model for MAX4507CWN+
ON Semiconductor
X2DFN2 CU SNGL HPBF
Lowest to €0.1185
ECAD model for SESDU3121MXT5G
Texas Instruments
IC IMAGING COMM SGNL PROC PLCC68 / MPU 32000 16bit 25MHz 68-Pin PLCC
Need more? Email Us
ECAD model for NS32FX164AV-25
Texas Instruments
IC DLP PMIC/LED DRV 100HTQFP / DLP PMIC, LED Driver 100-HTQFP (14x14)
Lowest to €47.5162
ECAD model for DLPA3005CPFD
Microchip Technology
Encoder 10-Pin DFN EP T/R / IC ENCODER PAR QWIKRADIO 10-MLF
Lowest to €1.4405
ECAD model for MICRF302YML-TR
IXYS
IC DIGITAL CAPACITOR 6TSOT / Digital Capacitor 6-TSOT
Need more? Email Us
ECAD model for NCD2100TTR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €22.5844 €67.7531
7+ €18.5309 €129.7161
10+ €17.9517 €179.5168
14+ €17.3726 €243.2162
18+ €16.7935 €302.2829
24+ €15.0563 €361.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 960 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention