Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad, 24-MLF
Supplier Device Package 24-MLF (4x4)
Family Part Number 89843
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1263204-SY89843UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89843UMG CAD Model

Description

Microchip Technology's SY89843UMG - Precision LVPECL Clock Fanout Buffer

The SY89843UMG from Microchip Technology is a high-performance, precision LVPECL (Low Voltage Positive Emitter Coupled Logic) clock fanout buffer designed to address the needs for distributing a single clock input to multiple destinations. This device is part of Microchip's precision clock distribution family, offering a solution for systems requiring low-skew, low-jitter, and high-frequency clock distribution.

The SY89843UMG features a 2:1 differential input multiplexer with a guaranteed throughput jitter of less than 50ps. This makes it an excellent choice for applications demanding high precision, such as data communications, telecommunications, and high-speed computing. It provides two identical LVPECL outputs from a single LVPECL, CML, or LVDS input, ensuring that the clock signal is distributed evenly to all connected devices without signal degradation.

The device operates over a wide frequency range and supports a supply voltage between 2.375V and 3.465V. This range allows for flexible integration into various system designs. Additionally, the SY89843UMG boasts a fail-safe input structure, ensuring that the outputs remain in a known state if the inputs are open or undriven.

The SY89843UMG is housed in a compact 16-pin MLF® (Micro Leadframe Package) that is both space-saving and offers excellent thermal performance. Its industrial operating temperature range of -40°C to +85°C makes it suitable for use in environments that experience temperature extremes.

Key features of the SY89843UMG include:

  • 2:1 differential input MUX with LVPECL outputs
  • Guaranteed throughput jitter of less than 50ps
  • Wide supply voltage range: 2.375V to 3.465V
  • Industrial temperature range: -40°C to +85°C
  • 16-pin MLF® package for space-saving and thermal efficiency
  • Fail-safe input structure

In summary, the SY89843UMG is an ideal solution for designers looking to distribute a high-speed clock signal with precision and reliability. Its advanced features and robust design make it a versatile component for a wide range of high-performance applications.

You May Also Be Interested in

ON Semiconductor
MULTIPLEXER CMOS 8-IN 16PIN SO E / Data Selector/Multiplexer 4 x 2:1 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC157AFR2
Texas Instruments
IC SWITCH SPDT DUAL 12UQFN / 2 Circuit IC Switch 2:1 18Ohm 12-UQFN (1.7x2)
Lowest to $1.7172
ECAD model for TMUX1072RUTR
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16SO
Lowest to $0.4654
ECAD model for 74HCT139D,652
Texas Instruments
3-LINE TO 8-LINE DECODERS DEMULTIPLEXERS | IC DECODER/DEMUX SGL 16TSSOP
Lowest to $0.3879
ECAD model for SN74HCT138PWRG4
Freescale Semiconductor - NXP
IC DATA SELECTOR/MUX 16-SOEIAJ / Data Selector/Multiplexer 4 x 2:1 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC157AF
Maxim Integrated
Small, High-Performance USB Switches Integrate Low Power and High-ESD Protection
Lowest to $2.0942
ECAD model for MAX14585AEVB+T
Nexperia USA Inc.
NEXPERIA 74AHCT138D - DECODER/DR
Lowest to $0.8581
ECAD model for 74AHCT138D,118
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $8.1493
ECAD model for DS90CP02SP
Maxim Integrated
Analog Multiplexer Single 16: 2 28-Pin TQFN EP T/R
Lowest to $5.2234
ECAD model for MAX14661ETI+T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0149 $70.0745
12+ $11.4988 $137.9856
18+ $11.1405 $200.5290
24+ $10.7809 $258.7416
32+ $10.4213 $333.4816
42+ $9.3437 $392.4354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 580 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention