EN
  • EN
  • DE

T62M0002A-DG

Part No T62M0002A-DG
Manufacturer Taiwan Memory
Catalog Electronic Wholesale
Description Digital Sound Processor Embedded SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Memory
Win Source Part Number 1263496-T62M0002A-DG
Manufacturer Homepage www.tmtech.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T62M0002A-DG CAD Model

Description

The T62M0002A-DG is a highly integrated LCD column driver manufactured by Taiwan Memory. This component is specifically designed for driving LCD panels in various display applications. It offers precision control over the LCD pixels, contributing to clear and vibrant image rendering. As a critical part of display systems, the T62M0002A-DG ensures efficient and reliable operation.

Applications:

  • Mobile phones
  • Tablets
  • Portable gaming devices
  • Industrial control panels
  • Automotive displays

Features:

  • High-resolution LCD driver
  • Low power consumption
  • Integrated voltage regulator
  • Serial interface for easy control
  • Compact package design

Benefits:

  • Enhanced display clarity and image quality
  • Extended battery life in portable devices
  • Simplified system design with integrated components
  • Reduced component count and board space
  • Reliable performance in demanding environments

The T62M0002A-DG offers a serial interface, which allows for easy integration with various microcontrollers and processors. Its low power consumption is a critical advantage in battery-powered devices, ensuring longer operational times. The integrated voltage regulator further simplifies the design process by reducing the need for external components. The compact package design makes it suitable for use in space-constrained applications. Its precise control capabilities ensure high-quality display performance, making it a key component in modern display technology.

Technical Specifications:

Detailed technical specifications for the T62M0002A-DG include its operating voltage range (typically 2.5V to 3.6V), the number of supported LCD columns (often up to 960 columns), and its operating temperature range (-20°C to +70°C). It supports various display modes and offers programmable gamma correction for optimized image quality. The device also incorporates built-in protection features, such as over-voltage and short-circuit protection, enhancing its reliability. The precise specifications will vary based on the specific revision and application.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess