EN
  • EN
  • DE
  • IT

IRS2123SPBF

Part No IRS2123SPBF
Manufacturer Infineon Technologies
Catalog PMIC - Gate Drivers
Description IC DVR HIGH SIDE 600V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 10 V to 20 V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600V
Rise and Fall Time 80ns, 80ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 069786-IRS2123SPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRS2123SPBF CAD Model

Description

The IRS2123SPBF is an integrated circuit from Infineon Technologies.

  • Type: high-side driver
  • Channel Type: single channel type
  • Input Type: non-inverting input type
  • Gate Type: IGBT and N-Channel MOSFET
  • High-Side Voltage: 600V (maximum)
  • Rise Time: 80ns
  • Peak Output Current (Source, Sink): 500mA
  • Package: 8-SOIC
  • Temperature Range: -40°C to 150°C
  • Common Application: power management
  • Popularity: medium

You May Also Be Interested in

Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6947 $67.7880
95+ $1.3906 $132.1070
145+ $1.3479 $195.4455
200+ $1.3039 $260.7800
260+ $1.2600 $327.6000
345+ $1.1306 $390.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess