EN
  • EN
  • DE

SN75372PSRG4

Part No SN75372PSRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description DUAL MOSFET DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256189-SN75372PSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75372PSRG4 CAD Model

Description

The SN75372PSRG4 is a robust, dual peripheral driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to deliver high-performance and reliability for a variety of applications that require efficient driving of peripheral loads.

Key Features

  • Dual Channels: The device features two independent high-current driver channels, which can be used to drive different loads simultaneously.
  • Versatile Voltage Range: It operates over a wide range of supply voltages, making it suitable for multiple applications and ensuring compatibility with a variety of peripheral devices.
  • High Output Current: Each channel is capable of sourcing up to 500 mA of current, providing the necessary drive for a broad range of peripheral loads, including relays, solenoids, and LEDs.
  • Protection Features: The SN75372PSRG4 incorporates thermal shutdown and output clamp diodes for inductive transient suppression, ensuring the protection of the device and the system in harsh operating conditions.
  • Fast Switching Speeds: Designed with speed in mind, it offers fast switching times for both turn-on and turn-off, enhancing the performance of the overall system.

Applications

The SN75372PSRG4 is ideal for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Motor and solenoid drivers
  • Power supplies
  • Relay drivers

Quality and Reliability

With Texas Instruments' commitment to quality, the SN75372PSRG4 is designed to meet the stringent requirements of the industrial and automotive markets. It is available in a 16-pin plastic small-outline package, providing a compact solution without compromising on performance or durability.

Whether you are designing a new system or upgrading an existing one, the SN75372PSRG4 from Texas Instruments offers a reliable and efficient solution for driving peripheral loads with ease and precision.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess