EN
  • EN
  • DE
  • IT

DGD2103AS8-13

Part No DGD2103AS8-13
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DGD2103AS8-13DITR, DGD2103AS8-13DIDKR, DGD2103AS8-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868773-DGD2103AS8-13
Ultra Librarian 3D Model Ultra Librarian DGD2103AS8-13 CAD Model

Description

Product Overview: DGD2103AS8-13

The DGD2103AS8-13 is a high-performance, low-side gate driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust component is specifically engineered to drive N-channel MOSFETs and IGBTs in a variety of applications, including DC-DC converters, motor control circuits, and power management systems.

Key Features

  • High Peak Output Current: The DGD2103AS8-13 can deliver a peak output current of up to 2A, making it suitable for driving large capacity power MOSFETs and IGBTs efficiently.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 4.5V to 18V, accommodating various application requirements and ensuring compatibility with a broad range of control circuitries.
  • Fast Propagation Delays: With propagation delays typically under 15ns, this gate driver ensures high-speed operation, which is crucial for fast-switching applications.
  • Robust Output Drive: The DGD2103AS8-13 features a low output impedance, which translates to a strong and stable drive capability, reducing the likelihood of distortion in the gate signal.
  • Protection Features: It includes under-voltage lockout (UVLO) protection to ensure the gate driver operates only when the supply voltage is within the acceptable range, thereby protecting the MOSFETs or IGBTs from potentially damaging scenarios.

Package and Reliability

The DGD2103AS8-13 is offered in an SO-8 package, which is a small-outline package that is well-suited for space-constrained applications. This package type is known for its excellent thermal performance and compact footprint. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance even under extreme temperature conditions.

Applications

Due to its high-speed switching capability and robust drive strength, the DGD2103AS8-13 is ideal for an array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Power Management Solutions
  • LED Lighting Systems

With its combination of performance, reliability, and versatility, the DGD2103AS8-13 from Diodes Incorporated is a top choice for engineers and designers looking to optimize their power driving solutions.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9364 $65.5480
170+ $0.7684 $130.6280
265+ $0.7445 $197.2925
360+ $0.7205 $259.3800
465+ $0.6964 $323.8260
625+ $0.6243 $390.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess