EN
  • EN
  • DE

IKCM30F60GD

Part No IKCM30F60GD
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description 20kHz Through Hole Motor Drivers, Controllers RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole
Features Overcurrent Protection;Thermal Protection;Undervoltage lockout with hysteresis;Short-Circuit Protection
Operating Temperature -40℃~+150℃
Type IGBT
Voltage - Supply 14.5V~18.5V
Pd - Power Dissipation 79.1W
High-side Bias Voltage(Vbs) 13.5V~18.5V
Quiescent Current(Iq) 300uA;370uA
Configuration Three-phase bridge
Frequency - Switching 20kHz
Ultra Librarian 3D Model Ultra Librarian IKCM30F60GD CAD Model

You May Also Be Interested in

ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $15.1270
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3359 $55.0077
7+ $15.0448 $105.3136
11+ $14.5747 $160.3217
15+ $14.1045 $211.5675
19+ $13.6344 $259.0536
25+ $12.2239 $305.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess