EN
  • EN
  • DE

G3VM-41DY1(TR05)

Part No G3VM-41DY1(TR05)
Manufacturer Omron
Catalog Relays
Description Solid State Relays - PCB Mount 40V,2000mA, 1 Form A DIP/SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Packaging Reel
Mounting Style PCB Mount
Load Current Rating 2 A
Load Voltage Rating 40 VAC, 40 VDC
Relay Contact Form 1 Form A (SPST-NO)
Control Voltage Range 1.1 VDC to 1.4 VDC
Package / Case SMD DIP-4
Output Type MOSFET
Input Current 30 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Length 6.4 mm (0.252 in)
Width 4.58 mm (0.18 in)
Height 3.65 mm (0.144 in)
Series G3VM
Contact Form SPST (1 Form A)
Product Solid State Relays
Termination Style SMD/SMT
Brand Omron Electronics
Input to Output Isolation Method Optocoupler
Product Type SSR - Solid State Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G3VM-41DY1(TR05) CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233
Omron
RELAY TELECOM SPST 1A 5V
Lowest to $2.3284
TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714
Panasonic
RELAY SOCKET 8 POS THROUGH HOLE
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
Lowest to $34.6783
Omron
RELAY TELECOM DPDT 1A 24V
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
Panasonic
RELAY SOCKET 5 POS THROUGH HOLE
Need more? Email Us
TE Connectivity
Telecom Rel DPDT (2 Form C) Surf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess