EN
  • EN
  • DE

TCAN1057ADDFRQ1

Part No TCAN1057ADDFRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ENHANCED AUTOMOTIVE CAN TRANSCEI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001045-TCAN1057ADDFRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Interface Drivers, Receivers, Transceivers
Series Automotive, AEC-Q100
Type Transceiver
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case SOT-23-8
Mounting Type Surface Mount
Operating Temperature -40°C ~ 150°C (TJ)
Voltage - Supply 4.5V ~ 5.5V
Supplier Device Package TSOT-23-8
Ultra Librarian 3D Model Ultra Librarian TCAN1057ADDFRQ1 CAD Model

Description

The TCAN1057ADDFRQ1 from Texas Instruments is a high-performance, automotive-grade Controller Area Network Flexible Data-Rate (CAN FD) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed to withstand the demanding conditions of automotive applications, this device is compliant with the ISO 11898-2:2016 standard and offers an extended operating temperature range suitable for harsh environments.

Key Features

  • Compatibility with CAN FD for data rates up to 5 Mbps.
  • Meets the requirements of ISO 11898-2:2016 high-speed CAN physical layer standards.
  • Integrated protection features such as thermal shutdown, over-voltage, and under-voltage lockout.
  • Low-power mode with remote wake-up capability to reduce power consumption when not in active use.
  • Bus-fault protection of ±58V to handle electrical disturbances on the CAN bus.
  • Designed for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

Applications

The TCAN1057ADDFRQ1 is ideal for a variety of automotive applications where reliable data communication is crucial. This includes but is not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain systems
  • Chassis and safety systems
  • Body control modules
  • Infotainment and telematics systems

Quality and Reliability

As a product designed for the automotive industry, the TCAN1057ADDFRQ1 adheres to strict quality standards, ensuring high reliability and performance. The device is qualified for automotive applications as per the AEC-Q100 Grade 1 standard, which includes stringent tests for temperature, durability, and operational longevity.

Whether you are developing advanced automotive systems or upgrading existing designs, the TCAN1057ADDFRQ1 offers a robust, secure, and flexible solution for your CAN communication needs. Texas Instruments' commitment to quality and performance makes this transceiver a trusted component in the automotive electronics landscape.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3412 $53.6480
95+ $1.1005 $104.5475
145+ $1.0661 $154.5845
195+ $1.0317 $201.1815
255+ $0.9973 $254.3115
340+ $0.8941 $303.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,026 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess