Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 5A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1175891-FSBF5CH60B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSBF5CH60B CAD Model

Description

Introducing the FSBF5CH60B Smart Power Module from ON Semiconductor

The FSBF5CH60B is a cutting-edge Smart Power Module designed by ON Semiconductor, a leader in energy-efficient innovations. This module is part of the Motion SPM® 5 series, which is renowned for its compact and highly integrated inverter solutions for AC motor drives in applications such as air conditioners, washing machines, and refrigerators. The FSBF5CH60B is tailored to provide an efficient, reliable, and cost-effective solution for driving three-phase brushless DC motors.

Key Features:

  • Integrated Design: The FSBF5CH60B boasts an all-in-one power module that integrates IGBTs, freewheeling diodes, and an optimized gate drive circuit. This integration helps to simplify the design and reduce the overall footprint of motor control circuits.
  • Advanced IGBT Technology: Utilizing ON Semiconductor's proprietary IGBT technology, the module offers low conduction and switching losses, which enhances overall efficiency and performance.
  • Overcurrent Protection: The module includes built-in overcurrent protection, ensuring the longevity and safety of the motor drive system.
  • Under-Voltage Lockout: An under-voltage lockout (UVLO) feature is also integrated, which prevents the power module from operating under insufficient power supply conditions, thereby protecting the IGBTs from potential damage.
  • Thermal Management: The FSBF5CH60B is equipped with an excellent thermal resistance design, which helps in maintaining a lower operating temperature and improving the reliability of the module.
  • Optimized for 3-Phase Motors: Specifically designed for three-phase motor control, this module is ideal for a wide range of applications that require precise and efficient motor management.

Applications:

The versatility of the FSBF5CH60B Smart Power Module makes it suitable for a variety of applications. Its robust design and high performance are particularly beneficial for:

  • Home appliances such as air conditioners, washing machines, and refrigerators
  • Fans and pumps
  • Industrial motor drives
  • Any application requiring efficient and reliable three-phase motor control

With the FSBF5CH60B, ON Semiconductor continues to drive innovation in the field of power management and motor control, offering engineers a high-quality solution that enhances the performance and efficiency of their motor-driven products.

You May Also Be Interested in

Powerex Inc.
MOD IPM 6-PAC 50A 1200V DIP
Lowest to $115.7334
ECAD model for PSS50SA2FT
Rohm Semiconductor
600V IGBT Intelligent Power Module
Lowest to $7.9638
ECAD model for BM63764S-VA
Powerex Inc.
MOD PV-IPM H-BRDG/CHOP 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Lowest to $73.1168
ECAD model for PM50B5LA060
Powerex Inc.
MOD IPM 6-PAC 50A 600V DIP
Lowest to $37.4399
ECAD model for PSS50S71F6
Powerex Inc.
MOD IPM H-BRIDGE L1 50A 600V / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Need more? Email Us
ECAD model for PM50B4L1C060
Powerex Inc.
MOD IPM 7-PAC L1 25A 1200V
Need more? Email Us
ECAD model for PM25RL1A120
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 15A
Need more? Email Us
ECAD model for PS11034
Powerex Inc.
MOD IPM DUAL 600V 200A
Need more? Email Us
ECAD model for PM200DSA060
Powerex Inc.
MOD IPM 6-PAC L1 300A 600V
Need more? Email Us
ECAD model for PM300CL1A060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7728 $59.0912
9+ $12.1213 $109.0917
13+ $11.7425 $152.6525
18+ $11.3637 $204.5466
23+ $10.9849 $252.6527
31+ $9.8485 $305.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 98 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention