EN
  • EN
  • DE

DS1819CR-5

Part No DS1819CR-5
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821974-DS1819CR-5
Ultra Librarian 3D Model Ultra Librarian DS1819CR-5 CAD Model

Description

Maxim Integrated DS1819CR-5 Voltage Monitor

The DS1819CR-5 is a versatile and compact voltage monitor designed by Maxim Integrated to ensure the reliability and stability of electronic systems. This precision monitoring IC is engineered to safeguard systems by providing a reset signal to the host processor when the monitored voltage falls below a predefined threshold. It's an essential component for applications where consistent operation is critical, such as in computing devices, embedded systems, and industrial equipment.

Key Features:

  • Supply Voltage Range: The DS1819CR-5 operates over a wide supply voltage range, accommodating various system designs without the need for additional voltage regulation components.
  • Reset Threshold Accuracy: It offers a high degree of accuracy for the reset threshold voltage, ensuring precise monitoring and reliable operation of the connected systems.
  • Low Power Consumption: Designed to be power-efficient, the DS1819CR-5 helps to minimize the overall power usage of the system, making it suitable for battery-operated devices.
  • Manual Reset Capability: The inclusion of a manual reset input allows for system resets to be triggered on-demand, providing additional control to system operators or maintenance personnel.
  • Reset Time Delay: The device features a programmable time delay for the reset output, allowing designers to tailor the reset signal timing to the specific needs of their application.
  • Compact Package: The DS1819CR-5 comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising performance.

Applications:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Telecommunications Equipment

The DS1819CR-5 voltage monitor is an indispensable component for any system that requires vigilant voltage supervision to maintain operational integrity. Its precision, coupled with low power consumption and a compact form factor, makes it a top choice for designers looking to enhance system reliability and performance.

Overall, Maxim Integrated's DS1819CR-5 represents a smart investment for those seeking to incorporate advanced voltage monitoring solutions into their electronic designs.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess