EN
  • EN
  • DE

FSB50760SFT

Part No FSB50760SFT
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Type MOSFET
Configuration 3 Phase
Current 3.6A
Voltage 600V
Voltage - Isolation 1500Vrms
Manufacturer Package 23-PowerDIP Module (0.748", 19.00mm)
Manufacturer Pack Quantity 180
MSL Level 1 (Unlimited)
Win Source Part Number 1175877-FSB50760SFT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSB50760SFT CAD Model

Description

The FSB50760SFT is a cutting-edge Smart Power Module (SPM) designed and manufactured by ON Semiconductor, a renowned leader in power and signal management solutions. This advanced module is part of the Motion SPM® 5 series, which are specifically engineered to provide an exceptionally compact and high-performance inverter solution for a wide range of motion control applications.

Key Features

  • Integrated Design: The FSB50760SFT integrates power semiconductors, gate drivers, and protection circuits into a single package, simplifying design and reducing time-to-market.
  • High-Efficiency Power Semiconductors: Utilizing ON Semiconductor's proprietary IGBT technology, the module offers low conduction and switching losses, leading to high efficiency in motor drive applications.
  • Advanced Protection Features: Equipped with under-voltage lockout, over-current shutdown, and fault reporting, the module ensures reliable operation under adverse conditions.
  • Optimized for Motion Control: The SPM is designed for driving three-phase motor inverters, making it ideal for applications such as air conditioners, washing machines, refrigerators, and fans.
  • Compact Footprint: The FSB50760SFT comes in a small 29mm x 12mm Mini-DIP SPM package, allowing for a more compact and lightweight design in end products.

Electrical Specifications

  • 600V RDS(on): The module is rated for a 600V breakdown voltage, ensuring reliable operation in high-voltage environments.
  • 3-Phase IGBT Inverter: It includes six IGBTs configured in a three-phase bridge, capable of handling complex power conversion for AC motor drives.
  • Built-in Bootstrap Diodes: Integrated bootstrap diodes with dedicated Vs pins for the gate drive power supply make the module easy to implement in designs.

Applications

The flexibility and high performance of the FSB50760SFT make it suitable for a diverse array of applications. It is particularly well-suited for home appliances and industrial motor control systems where efficiency, reliability, and a small form factor are critical. By leveraging ON Semiconductor's expertise in power management, designers can create systems that not only perform better but also contribute to energy savings and reduced environmental impact.

You May Also Be Interested in

Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess