EN
  • EN
  • DE

IRAM256-2067A

Part No IRAM256-2067A
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Status Obsolete
Type IGBT
Configuration 3 Phase
Current 20A
Voltage 600V
Voltage - Isolation 2000Vrms
Manufacturer Package 29-PowerSSIP Module, 21 Leads, Formed Leads
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1186837-IRAM256-2067A
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRAM256-2067A CAD Model

Description

The Infineon Technologies IRAM256-2067A is an IGBT transistor with a voltage of 600V and a configuration of 3 Phase. IRAM256-2067A from Infineon Technologies.

  • Type: IGBT Transistor
  • Voltage: 600V
  • Configuration: 3 Phase
  • Current: 20A
  • Voltage Isolation: 2000Vrms
  • Package: 29-PowerSSIP Module, 21 Leads, Formed Leads
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess