EN
  • EN
  • DE

CY3096

Part No CY3096
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description SOCKET ADAPTER FOR CY2071AF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Package Bulk
Product Status Obsolete
Accessory Type Socket Adapter
For Use With/Related Products CY2071AF
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.2000
Win Source Part Number 101472-CY3096
Ultra Librarian 3D Model Ultra Librarian CY3096 CAD Model

Description

Description

The CY3096 is a powerful microcontroller tailored for complex computational tasks. Its versatile architecture and integrated peripherals make it ideal for sophisticated embedded systems and IoT applications.

Features and Benefits

  • High-Performance Core: Capable of handling intensive computational tasks.
  • Integrated Peripherals: Supports a range of interfaces and protocols.
  • Flexible Memory Options: Accommodates varying storage needs.
  • Scalable Power Management: Balances performance and power efficiency.

Applications and Projects

  • IoT devices
  • Smart home automation
  • Robotics
  • Industrial control systems
  • Wearable technology

Additional Details

With its robust feature set, the CY3096 addresses the needs of developers seeking to build responsive, efficient, and connected devices across multiple sectors.

You May Also Be Interested in

Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Texas Instruments
MOTOR SERVO 60V
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess