Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Type Linear
Internal Switch(s) Yes
Number of Outputs 24
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Current - Output / Channel 65mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Base Product Number PCU9956
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346133-PCU9956ATWY
Ultra Librarian 3D Model Ultra Librarian PCU9956ATWY CAD Model

Description

The NXP PCU9956ATWY is a high-performance, advanced system-on-chip (SoC) designed to cater to the growing demands of the automotive and industrial sectors. This innovative product from NXP Semiconductors offers a robust solution for applications requiring efficient processing, connectivity, and security features.

Key Features

  • Integrated Processor: The PCU9956ATWY features a powerful integrated processor capable of handling complex computations and providing high-speed data processing capabilities. This makes it suitable for real-time applications in automotive systems such as advanced driver-assistance systems (ADAS) and in-vehicle infotainment (IVI).
  • Connectivity: With built-in support for various communication protocols, including CAN, LIN, and Ethernet, the PCU9956ATWY ensures seamless connectivity within a vehicle's network or industrial control systems.
  • Security: Security is a paramount concern in today's connected devices, and the PCU9956ATWY addresses this with its advanced security features designed to protect against unauthorized access and ensure the integrity of data.
  • Power Efficiency: The SoC is engineered for power efficiency, which is crucial for battery-operated devices and for meeting the stringent energy consumption regulations in the automotive industry.
  • Compact Form Factor: The small footprint of the PCU9956ATWY makes it an ideal choice for applications where space is at a premium, without compromising on performance or features.

Applications

The versatility of the NXP PCU9956ATWY allows it to be used across a wide range of applications. In the automotive sector, it can power systems from engine management to infotainment and telematics. For industrial use, it is well-suited for automation control systems, robotics, and smart sensors.

Conclusion

The NXP PCU9956ATWY stands out as a leading solution for developers and manufacturers seeking a high-performance, secure, and power-efficient SoC. With its advanced features and compact design, it is poised to drive innovation and reliability in automotive and industrial applications, making it a valuable component in the next generation of smart, connected devices.

You May Also Be Interested in

NXP / Nexperia
IC LED DRVR PS DIM 25MA 16TSSOP
Lowest to $1.9268
ECAD model for PCA9551PW
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 28HVQFN
Lowest to $5.4660
ECAD model for PCA9685BS,118
NXP / Nexperia
IC LED DRIVER LINEAR 20MA 8TSSOP
Need more? Email Us
ECAD model for PCA9901DP,118
Diodes Incorporated
Need more? Email Us
ECAD model for PAM99700BD
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8TSSOP
Lowest to $6.0631
ECAD model for PCA9533DP/02,118
NXP / Nexperia
Lowest to $1.5316
ECAD model for PCA9551PW/G
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8TSSOP
Lowest to $7.4428
ECAD model for PCA9553DP/01,118
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 28TSSOP / LED Driver 10000uA Supply Current 28-Pin TSSOP
Lowest to $2.1785
ECAD model for PCA9685PW
Maxim Integrated
IC LED DRVR LINEAR 55MA 16TSSOP
Need more? Email Us
ECAD model for MAX6978AUE+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention