Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr RF Solutions
Product Status Obsolete
Accessory Type Daughter Board
For Use With/Related Products ICEPIC and ICEPIC 2 Emulator System
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A992A
HTSUS 8471.80.1000
Win Source Part Number 769974-DBF871
Ultra Librarian 3D Model Ultra Librarian DBF871 CAD Model

Description

The 769974-DBF871 is a daughter board accessory designed for use with the ICEPIC and ICEPIC 2 Emulator System.

  • Accessory Type: Daughter Board
  • Emulator System Compatibility: ICEPIC and ICEPIC 2
  • Package: 1 Piece (Standard)
  • Brand: RF Solutions
  • Obsolete: Yes
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Microchip Technology
POWER SUPPLY FOR PICDEM MC LV
Need more? Email Us
ECAD model for AC002013
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
ECAD model for OCB100CZ
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
ECAD model for 4743
Xilinx Inc.
ADAPTER 44-PLCC XC18V00 PROM / Adapter Tool, 20 Pin PLCC Adapter For XC18V00 PROMs
Need more? Email Us
ECAD model for HW-MP-PC44-1
Texas Instruments
BOARD DAUGHTER FPGA FOR TLK10002 / TLK10002 Transceiver Evaluation Board
Need more? Email Us
ECAD model for TLK10002FPGAEVM
Texas Instruments
EDSTRG44PLCC32 / Target Cable IC
Need more? Email Us
ECAD model for EDSTRG44PLCC32
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
ECAD model for MIKROE-1425
Microchip Technology
ADAPTER PIC16F818/819 / Processor Module and Device Adapter
Need more? Email Us
ECAD model for DVA16XP186
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
ECAD model for AC300023

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention