EN
  • EN
  • DE

LTC1726EMS8-5#PBF

Part No LTC1726EMS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC TRPL SUPPLY MONITOR 5V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.085V, 4.675V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 136963-LTC1726EMS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1726EMS8-5#PBF CAD Model

Description

The LTC1726EMS8-5#PBF is a sophisticated triple supply monitor and microprocessor supervisory circuit designed and manufactured by Linear Technology. This compact and efficient device is engineered to maintain the reliability and stability of electronic systems by monitoring power supplies and providing a reset signal to microprocessors or microcontrollers when necessary.

Encased in an MSOP-8 package, the LTC1726EMS8-5#PBF is specifically tailored for systems that operate on different supply voltages, which it can monitor simultaneously. It is capable of monitoring a 5V supply, as well as two adjustable supply voltages that can be set with external resistive dividers. The product is designed to ensure that all the supply voltages are within the acceptable range for proper operation of electronic circuits.

Key Features:

  • Triple Voltage Monitoring: This device can monitor a 5V supply along with two other adjustable voltage supplies, providing comprehensive coverage for systems with multiple power sources.
  • Adjustable Reset Thresholds: Users can set precise voltage thresholds for the reset function, tailoring the device to specific system requirements.
  • Low Power Consumption: The LTC1726EMS8-5#PBF is designed to be energy-efficient, which is critical for battery-powered and energy-sensitive applications.
  • Manual Reset Input: An additional feature that allows for a manual reset, providing an extra layer of control for system operators or during maintenance procedures.
  • Reset Timeout: The device includes an adjustable timeout period after which the reset condition is deasserted, allowing for system recovery.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable operation during power-down scenarios.

With its robust feature set, the LTC1726EMS8-5#PBF is an ideal solution for a wide range of applications, including computer systems, embedded systems, portable devices, and industrial equipment where precise monitoring and reliable operation are paramount. Its small footprint and ease of integration make it an excellent choice for designers looking to enhance system stability and performance.

Applications:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess