EN
  • EN
  • DE

PCMB062D-R47MS

Part No PCMB062D-R47MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833540-PCMB062D-R47MS
Ultra Librarian 3D Model Ultra Librarian PCMB062D-R47MS CAD Model

Description

The PCMB062D-R47MS is a power inductor manufactured by Cyntec, designed for use in various power management applications, especially DC-DC converters. It is known for its compact size, high efficiency, and excellent performance characteristics under high current conditions.

Applications:

  • DC-DC Converters: Utilized in step-up, step-down, and buck-boost converter circuits.
  • Power Supplies: Suitable for use in regulated power supplies to provide stable and efficient power conversion.
  • Voltage Regulators: Integrated into voltage regulator circuits to maintain a consistent output voltage.
  • Point-of-Load (POL) Converters: Employed in POL converters to efficiently supply power to specific components or sections of a circuit board.
  • Portable Devices: Ideal for use in battery-powered portable devices, improving power management and battery life.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly on PCBs.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • High Saturation Current: Capable of handling high currents without significant degradation in inductance.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall converter efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves system stability.

Benefits:

  • Improved Efficiency: Low DCR reduces resistive losses, resulting in higher energy efficiency.
  • Space-Saving Design: Compact size allows for dense component placement and miniaturization of electronic devices.
  • Reliable Performance: High saturation current ensures stable and consistent operation under high load conditions.
  • Reduced EMI Noise: Shielded construction minimizes electromagnetic interference, improving signal integrity.
  • Simplified Assembly: SMT design simplifies the manufacturing process, reducing costs and improving reliability.

Technical Specifications:

The PCMB062D-R47MS features an inductance value of 0.47 μH (Microhenries). It is designed to handle high saturation currents, ensuring stable performance under heavy load conditions. The inductor's low DC resistance minimizes power losses, contributing to high energy efficiency. Its surface mount design facilitates easy assembly on PCBs, while the shielded construction helps to reduce EMI.

In summary, the PCMB062D-R47MS is a high-performance power inductor suitable for a wide range of power management applications. Its compact size, high efficiency, and robust design make it an excellent choice for modern electronic devices where space and performance are critical.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess