EN
  • EN
  • DE

ATADAPTINY13

Part No ATADAPTINY13
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description ADAPTER PERSON ICE50 TINY13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Tray
Product Status Active
Accessory Type ICE50 Personality Adapter
For Use With/Related Products tiny13 PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.5100
Win Source Part Number 796784-ATADAPTINY13
Ultra Librarian 3D Model Ultra Librarian ATADAPTINY13 CAD Model

Description

Microchip Technology's ATADAPTINY13 Product Overview

The ATADAPTINY13 from Microchip Technology is a powerful and versatile development tool designed to facilitate the programming and debugging of applications utilizing the ATtiny13 series microcontrollers. This adapter board is an essential component for engineers and developers looking to harness the capabilities of these tiny yet mighty microcontrollers in their embedded system projects.

Key Features

  • Compatibility: The adapter is specifically designed for ATtiny13 microcontrollers, ensuring a perfect fit and seamless communication between the development environment and the target device.
  • Programming Support: It provides an easy-to-use interface for programming the microcontroller through standard programming tools, making it straightforward to upload firmware and iterate through development cycles.
  • Debugging Capabilities: With the ATADAPTINY13, developers can debug their code efficiently, thanks to its support for in-system debugging features. This capability is crucial for troubleshooting and optimizing application performance.
  • Compact Design: The small form factor of the adapter ensures that it can be integrated into a wide range of applications without adding significant bulk or complexity to the system design.
  • Connectivity: The adapter includes all necessary pins and connectors to interface with the ATtiny13 microcontroller, providing a reliable and stable connection for data transfer and communication.

Applications

The ATADAPTINY13 is ideal for a variety of applications where space is at a premium and low power consumption is crucial. These applications include, but are not limited to, wearable electronics, smart sensors, home automation devices, and battery-operated gadgets.

Easy Integration

Integrating the ATADAPTINY13 into your development setup is a breeze. Its user-friendly design ensures that even those new to microcontroller development can get up and running quickly. The adapter board is also compatible with a range of development tools and software provided by Microchip Technology, which simplifies the process of writing, testing, and deploying code to the microcontroller.

Whether you're a seasoned developer or just starting out, the ATADAPTINY13 adapter board from Microchip Technology is an invaluable tool for bringing your microcontroller projects to life with efficiency and ease.

You May Also Be Interested in

Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Microchip Technology
HOLDER BATT 2-AAA CELLS WIRE LDS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess