EN
  • EN
  • DE

PI5V332Q

Part No PI5V332Q
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH QUAD 1X1 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Switch Circuit SPST
Number of Channels 4
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 5V
-3db Bandwidth 250MHz (Min)
Features Bi-Directional, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 1088014-PI5V332Q
Popularity Medium
Supply and Demand Status Balance
Quantity per package 97
Ultra Librarian 3D Model Ultra Librarian PI5V332Q CAD Model

Description

The PI5V332Q from Diodes Incorporated is a high-performance, Quad 2-Channel Multiplexer/Demultiplexer Switch. This integrated circuit is designed to provide efficient and reliable switching solutions for various signal types, including analog, digital, and mixed signals. It is an ideal choice for applications that require routing of high-speed signals with minimal signal distortion.

Key Features

  • Wide Voltage Range: The PI5V332Q operates over a broad voltage range from 2.3V to 5.5V, which allows for compatibility with various logic levels and provides design flexibility.
  • Low On-Resistance: With its low on-resistance (RON) of typically 5 ohms, the switch ensures minimal signal attenuation, which is crucial for maintaining signal integrity across the switch.
  • High Bandwidth: The device boasts a high bandwidth (>200MHz), which makes it suitable for high-speed data transmission and ensures a fast response time during switching.
  • Bidirectional Signal Flow: The multiplexer/demultiplexer allows bidirectional signal flow, enabling it to be used in various configurations without the need for additional circuitry.
  • Low Power Consumption: Designed with power efficiency in mind, the PI5V332Q has a low quiescent current, which contributes to energy savings in battery-powered devices.
  • ESD Protection: The device includes robust ESD protection circuitry, which safeguards against electrostatic discharge events, enhancing the reliability and longevity of the product.

Applications

The PI5V332Q is versatile and can be used in a wide array of applications, including but not limited to:

  • Data Communication Equipment
  • Signal Routing in Audio/Video Systems
  • Telecommunications
  • Computer Peripheral Switching
  • Function Generators
  • Test Equipment

Conclusion

Overall, the PI5V332Q from Diodes Incorporated is a reliable and efficient solution for designers looking to implement a high-speed multiplexer/demultiplexer in their systems. Its low on-resistance, high bandwidth, and robust ESD protection make it a top choice for maintaining signal integrity in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess