EN
  • EN
  • DE

SN74ALVCHR16601VR

Part No SN74ALVCHR16601VR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCHR
Package Tape & Reel
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number 74ALVCHR16601
Other Names 2156-SN74ALVCHR16601VR,296-12878-1,296-12878-2,-296-12878-1,-74ALVCHR16601VRE4,74ALVCHR16601VRG4,74ALVCHR16601VRE4,-74ALVCHR16601VRG4R,-74ALVCHR16601VRE4R,TEXTISSN74ALVCHR16601VR,-296-12878-1,74ALVCHR16601VRE4,-74ALVCHR16601VRG4,74ALVCHR16601VRG4,-SN74ALVCHR16601VRR,296-12878-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255952-SN74ALVCHR16601VR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16601VR CAD Model

Description

SN74ALVCHR16601VR Universal Bus Transceiver by Texas Instruments

The SN74ALVCHR16601VR from Texas Instruments is a high-performance, 18-bit universal bus transceiver that operates from a 2.5 V to 3.6 V VCC. It is designed to provide bidirectional communication between data buses in a variety of applications, including telecommunications, computing, and networking systems.

This robust transceiver features a dual-supply-voltage design, enabling it to interface between a 3.3 V bus and a 2.5 V bus without the need for additional level shifting. The SN74ALVCHR16601VR is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation, making it an ideal choice for power-sensitive and high-speed applications.

The device includes 18-bit bus transceivers with 3-state outputs, allowing for direction control and output enable. The direction control (DIR) input determines the direction of data flow: when DIR is high, data flows from the A bus to the B bus, and when DIR is low, the data flows from the B bus to the A bus. The output enable (OE) input, when active, places the outputs in a high-impedance state, allowing for multiple devices to be connected to the same bus line.

The SN74ALVCHR16601VR offers a wide data bandwidth and provides edge-rate control circuitry that significantly reduces signal noise, making it suitable for backplane applications or where signal integrity is critical. The bus-hold circuitry on the device ensures that last active signals are held, preventing floating inputs and reducing system power consumption.

Designed with latch-up performance exceeding 250 mA per JESD 17, and ESD protection exceeding JESD 22, the SN74ALVCHR16601VR ensures reliability and robustness in harsh environments. The device is available in a thin shrink small-outline package (TSSOP), which is optimized for reduced space on printed circuit boards.

With its combination of high-speed operation, low power consumption, and advanced features, the SN74ALVCHR16601VR universal bus transceiver from Texas Instruments is an excellent choice for designers looking to improve the performance and efficiency of their data bus communications.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess