EN
  • EN
  • DE

TPS3705-33DGNR

Part No TPS3705-33DGNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 1.25V/2.93V 2 Active Low/Push-Pull 8-Pin HVSSOP EP T/R / IC 2.93V PROCESSOR MON 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1111666-TPS3705-33DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS3705-33
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3705-33DGNR CAD Model

Description

Product Overview: Texas Instruments TPS3705-33DGNR

The TPS3705-33DGNR is a high-precision supply voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors (µPs), microcontrollers (MCUs), and other digital systems. This integrated circuit (IC) monitors the system voltage and provides a reset signal to the host processor when necessary, ensuring that the system boots and operates correctly.

Key Features

  • Voltage Supervision: The TPS3705-33DGNR supervises a fixed 3.3V supply voltage with a precision threshold, making it ideal for stabilizing systems that require consistent power levels.
  • Reset Time Delay: It features a programmable time delay for the reset signal, which can be adjusted according to system requirements, providing flexibility in managing system resets.
  • Dual Outputs: The device offers both active-low and active-high reset outputs, allowing it to interface with a variety of digital components that may require different reset signal polarities.
  • Low Power Consumption: Designed for power-sensitive applications, the TPS3705-33DGNR has a low quiescent current, which helps in reducing overall power consumption of the system.
  • Manual Reset: A manual reset input is provided, giving the user the ability to initiate a system reset through an external push-button or logic signal.
  • Watchdog Timer: An integrated watchdog timer helps to ensure that the system remains operational by triggering a system reset if the watchdog is not periodically refreshed, effectively preventing system lock-up.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications that can experience extreme temperature conditions.
  • Package: The device is offered in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications.

Applications

The TPS3705-33DGNR is versatile and can be used in a variety of applications where reliable voltage monitoring and system reset functionality are critical. Common applications include:

  • Portable and battery-powered electronics
  • Embedded systems
  • Networking and telecommunications equipment
  • Industrial control systems
  • Automotive electronics

With its precise voltage supervision and robust feature set, the TPS3705-33DGNR from Texas Instruments is an essential component for ensuring the stability and reliability of digital systems across a broad range of industries.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1773 $50.8368
39+ $2.6070 $101.6730
60+ $2.5256 $151.5360
82+ $2.4441 $200.4162
106+ $2.3626 $250.4356
142+ $2.1182 $300.7844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,530 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess