EN
  • EN
  • DE

TEA6880H/V2,518

Part No TEA6880H/V2,518
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC RADIO ASP 64-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio
Number of Channels 6
Supply Voltage - Operating 7.8 V to 9.2 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications AM, FM
Case / Package 64-QFP (14x20)
Win Source Part Number 127663-TEA6880H/V2,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6880H/V2,518 CAD Model

Description

Product Overview: TEA6880H/V2,518

The TEA6880H/V2,518 is a sophisticated car radio integrated circuit brought to the market by NXP Semiconductors. This advanced IC is designed to enhance the audio experience in automotive environments, providing exceptional sound quality and a wide range of features to meet the modern demands of car audio systems.

Key Features

  • High-Quality Audio Performance: With its advanced audio processing capabilities, the TEA6880H/V2,518 ensures crystal-clear sound reproduction, minimizing noise and distortion for an immersive listening experience.
  • Multi-Band Radio Support: This IC is capable of receiving and processing signals from various radio bands, including AM, FM, and weather bands, making it a versatile choice for global market applications.
  • Integrated Signal Processing: The TEA6880H/V2,518 includes integrated features such as automatic frequency control (AFC) and automatic gain control (AGC), which help maintain consistent signal strength and quality.
  • Robust Connectivity: Designed with the modern vehicle in mind, this IC supports connectivity with external devices and systems, enhancing the overall functionality of the car audio system.
  • Customizable Settings: Users can tailor their audio experience with adjustable settings for bass, treble, balance, and fader controls, ensuring the sound output meets their personal preferences.

Applications

The TEA6880H/V2,518 is primarily intended for use in automotive audio systems, where reliability and performance are critical. Its robust design and feature set make it suitable for car radios, multimedia interfaces, and other in-car entertainment devices that require high-quality audio processing.

Technical Specifications

As a product of NXP's commitment to innovation, the TEA6880H/V2,518 is manufactured with precision to ensure reliability and longevity. It operates over a wide temperature range, making it suitable for the harsh conditions often encountered in automotive environments. The package is designed for easy integration into various automotive audio systems, ensuring compatibility and ease of use for manufacturers.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the NXP Semiconductors official website or contact their local NXP sales office.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess