EN
  • EN
  • DE

PI3PCIE3412AZHEX

Part No PI3PCIE3412AZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH V-QFN3590-42 T&R 3.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features PCI Express® Switch IC Channel 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Series PCI Express® (PCIe)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3PCIE3412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3PCIE3412AZHEX-ND, PI3PCIE3412AZHEXDITR, PI3PCIE3412AZHEXDIDKR, PI3PCIE3412AZHEXDICT
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889122-PI3PCIE3412AZHEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3412AZHEX CAD Model

Description

Introducing the PI3PCIE3412AZHEX by Diodes Incorporated

The PI3PCIE3412AZHEX is a cutting-edge PCIe packet switch designed to meet the high-speed demands of modern computing and networking applications. Manufactured by the reputable Diodes Incorporated, this product stands out for its performance, reliability, and versatility. Ideal for applications ranging from desktops and servers to networking and storage systems, the PI3PCIE3412AZHEX is engineered to deliver top-notch data transfer efficiency and signal integrity.

Key Features

  • High-Performance PCIe Switching: The PI3PCIE3412AZHEX enables fast and efficient switching between PCIe interfaces, ensuring minimal latency and high throughput for data-intensive applications.
  • Scalability: With its support for PCIe Gen1 (2.5 GT/s) and Gen2 (5.0 GT/s) standards, this switch is designed to cater to both existing and emerging system designs, offering a path for scalability and future upgrades.
  • Low Power Consumption: Power efficiency is a hallmark of this product, which is crucial for reducing operational costs and extending the lifespan of powered devices.
  • Compact Form Factor: The small package size of the PI3PCIE3412AZHEX makes it an excellent choice for space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the PI3PCIE3412AZHEX allows it to be used in a wide array of applications. It is particularly well-suited for:

  • High-performance computing platforms
  • Enterprise server and storage systems
  • Networking equipment such as routers and switches
  • Embedded systems that require high-speed data transfer capabilities

Product Benefits

Integrating the PI3PCIE3412AZHEX into your system architecture can lead to numerous benefits:

  • Enhanced system performance due to efficient data handling and reduced bottlenecks.
  • Improved power management and reduced heat generation, thanks to its low power design.
  • Flexibility in system design enabled by its compact size and compatibility with various PCIe generations.
  • Long-term reliability and stability, which are hallmarks of Diodes Incorporated's products.

The PI3PCIE3412AZHEX by Diodes Incorporated represents a smart choice for system designers and engineers looking to incorporate a high-performance, power-efficient PCIe switch into their next-generation computing and networking solutions.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6663 $58.3205
75+ $1.3673 $102.5475
115+ $1.3245 $152.3175
160+ $1.2818 $205.0880
205+ $1.2391 $254.0155
275+ $1.1109 $305.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess