EN
  • EN
  • DE

TCSCS1E226MDAR

Part No TCSCS1E226MDAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Description Manganese Dioxide Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215576-TCSCS1E226MDAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCS1E226MDAR CAD Model

Description

The TCSCS1E226MDAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. These capacitors are designed for a broad range of applications requiring stable capacitance and reliable performance over varying temperatures and voltages.

Applications:

  • Decoupling Capacitors: Minimizes noise on power supply lines in electronic circuits.
  • Filtering Circuits: Removes unwanted frequencies from electronic signals.
  • Smoothing Capacitors: Smooths out voltage ripples in power supplies.
  • Timing Circuits: Used in timing-sensitive applications.
  • General Electronic Devices: Found in consumer electronics, industrial equipment, and communication devices.

Features:

  • High Capacitance: Provides a capacitance of 22µF (22 microfarads).
  • Stable Performance: Offers consistent capacitance over temperature variations.
  • Compact Size: Enables high-density mounting on PCBs.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation.
  • RoHS Compliant: Free from hazardous substances, adhering to environmental regulations.

Benefits:

  • Reliable Operation: Ensures stable and dependable performance in diverse applications.
  • Space Saving: Facilitates miniaturization of electronic products.
  • Improved Circuit Efficiency: Reduces energy loss and improves overall circuit performance.
  • Environmentally Friendly: Meets global environmental standards.
  • Long Lifespan: Offers extended operational life, reducing maintenance.

Additional Details:

The TCSCS1E226MDAR capacitor is designed using advanced ceramic materials and multilayer technology to achieve high capacitance in a small form factor. The ‘M’ in the part number typically indicates the tolerance of the capacitor, while ‘DAR’ may refer to specific design or packaging configurations. Refer to the manufacturer’s datasheet for detailed specifications, including voltage rating, temperature coefficient, and operating temperature range. The construction involves multiple layers of ceramic material, which are sintered together to form a monolithic structure. This design contributes to its high reliability and performance characteristics. Specific technical details such as tolerance rating, dielectric material, and operating temperature range would be defined in the product datasheet.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess