EN
  • EN
  • DE

TPS66120YBGR

Part No TPS66120YBGR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Channels 1
Voltage - Supply, Single (V+) 2.85V ~ 3.6V
Voltage - Supply, Dual (V±) 2.85V ~ 3.6V
Temperature Range - Operating -10°C ~ 85°C
Mounting Surface Mount
Case / Package 28-XFBGA, DSBGA
Supplier Device Package 28-DSBGA (1.61x2.81)
Base Product Number TPS66120
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS66120YBGRDKR,296-TPS66120YBGRTR,296-TPS66120YBGRCT
Standard Package 3,000
Win Source Part Number 1321099-TPS66120YBGR
Ultra Librarian 3D Model Ultra Librarian TPS66120YBGR CAD Model

Description

Product Overview: TPS66120YBGR by Texas Instruments

The TPS66120YBGR is a high-performance, integrated power management IC designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is specifically engineered to cater to the growing needs of portable and space-constrained applications, where efficiency and compact design are paramount.

Key Features

  • High Efficiency: The TPS66120YBGR boasts a highly efficient step-down converter, which ensures maximum battery life and minimal heat generation, making it ideal for battery-powered devices.
  • Adjustable Output Voltage: With an adjustable output voltage range, this IC can be tailored to power a variety of components, offering great flexibility in system design.
  • Low Quiescent Current: It features a low quiescent current, which significantly reduces power consumption in standby mode, thus prolonging battery life in portable devices.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Small Package Size: The TPS66120YBGR comes in a compact YBGR package, which is highly suited for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The versatility of the TPS66120YBGR makes it a perfect choice for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Portable Medical Devices
  • IoT Devices

Why Choose TPS66120YBGR?

The TPS66120YBGR stands out in the market due to its integration of multiple power-saving features and its adaptability to various power requirements. By choosing this Texas Instruments product, designers can ensure that their applications are powered efficiently, with minimal space requirements, and with the reliability that comes from a trusted industry leader. Whether the project involves consumer electronics or specialized medical devices, the TPS66120YBGR provides the performance and versatility needed to meet the challenges of modern electronic design.

You May Also Be Interested in

Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9589 $52.7395
130+ $0.7868 $102.2840
200+ $0.7622 $152.4400
275+ $0.7376 $202.8400
355+ $0.7131 $253.1505
470+ $0.6393 $300.4710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess