EN
  • EN
  • DE

AD1981HDJTE

Part No AD1981HDJTE
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171043-AD1981HDJTE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1981HDJTE CAD Model

Description

AD1981HDJTE Integrated Audio Codec from Analog Devices Inc.

The AD1981HDJTE is a high-definition audio codec offering superior sound quality for a range of multimedia and audio applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this codec integrates advanced audio functionalities into a single chip, making it an ideal solution for both portable and desktop systems.

Featuring an AC '97 2.3 compatible stereo audio codec, the AD1981HDJTE is designed to deliver a high-fidelity audio experience. It supports 24-bit PCM (Pulse Code Modulation) format for playback and recording, ensuring users can enjoy crisp, clear sound whether they are listening to music, watching movies, or engaging in video conferencing.

The device boasts multiple streaming and variable sample rates, which allows for flexibility in handling diverse audio content. It also includes SoundMAX software, which provides additional audio processing capabilities and enhances the overall audio performance with effects such as equalization and spatialization.

The AD1981HDJTE is equipped with an S/PDIF output, enabling digital audio output to external speakers or home theater systems. This feature ensures that the audio retains its digital quality without any loss due to analog conversion.

For ease of integration, the codec comes in a 48-lead LQFP (Low Profile Quad Flat Package) that is conducive to space-constrained applications. Its low power consumption makes it suitable for use in battery-powered devices, helping to extend the device's operational life.

With its advanced features and reliable performance, the AD1981HDJTE from Analog Devices Inc. is an excellent audio codec that can meet the needs of both audio enthusiasts and professionals looking for high-quality sound in their computing devices.

Key features of the AD1981HDJTE include:

  • High-definition audio processing
  • AC '97 2.3 compatible stereo audio codec
  • Support for 24-bit PCM format
  • Multiple streaming and variable sample rates
  • Integrated S/PDIF output for digital audio connectivity
  • Low power consumption for enhanced battery life
  • 48-lead LQFP package for compact system design

You May Also Be Interested in

Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess