EN
  • EN
  • DE

PI2PCIE2212ZHEX

Part No PI2PCIE2212ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI-E MUX/DEMUX 2X1 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications PCI Express
Number of Channels 2
Single Supply Voltage (V+) 1.5V ~ 1.8V
-3db Bandwidth 3.8GHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-TQFN-EP (3.5x5.5)
Part Number Series PI2PCIE2212
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812867-PI2PCIE2212ZHEX
Ultra Librarian 3D Model Ultra Librarian PI2PCIE2212ZHEX CAD Model

Description

Diodes Incorporated PI2PCIE2212ZHEX Product Overview

The PI2PCIE2212ZHEX is a high-performance, PCIe 2.0 packet switch from Diodes Incorporated, designed to meet the demands of modern computing and embedded systems. This advanced switch provides an efficient solution for expanding PCIe connections, enabling the design of complex systems with multiple peripherals and devices while maintaining high data throughput and low latency.

Key Features

  • PCIe 2.0 Compliance: Supports the PCI Express Base Specification Revision 2.0, ensuring compatibility with a wide range of devices and systems.
  • Port Configuration: Offers multiple downstream ports for flexible system design, allowing for the connection of various PCIe-enabled devices.
  • High Performance: Features high-speed, low-latency packet switching, ensuring optimal performance for data-intensive applications.
  • Power Efficiency: Utilizes advanced power management techniques to minimize power consumption, making it suitable for energy-sensitive applications.
  • Quality of Service (QoS): Incorporates QoS features that prioritize traffic to ensure smooth operation of critical applications and peripherals.
  • Hot-Swap and Hot-Plug Support: Enables the addition or removal of devices without needing to power down the system, providing greater flexibility and minimizing downtime.

Applications

The PI2PCIE2212ZHEX is ideal for a variety of applications, including:

  • Data Centers and Servers
  • Embedded Systems
  • Networking Equipment
  • Workstations and High-End PCs
  • Storage Systems
  • Telecommunications Infrastructure

Technical Specifications

The technical specifications of the PI2PCIE2212ZHEX include:

  • Package: 19x19mm² 160-pin HXQFN
  • Integrated 100MHz Clock Buffer
  • Supports Access Control Services (ACS)
  • Supports Peer-to-Peer Switching
  • Advanced Error Reporting
  • Supports Spread Spectrum Clocking (SSC)

With its robust feature set and adherence to PCIe 2.0 standards, the PI2PCIE2212ZHEX is a versatile and reliable component for expanding and enhancing the capabilities of high-speed data and communication systems.

You May Also Be Interested in

Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1195 $61.1195
2+ $50.1493 $100.2986
4+ $48.5821 $194.3284
5+ $47.0150 $235.0750
6+ $45.4478 $272.6868
8+ $40.7463 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess