EN
  • EN
  • DE

CP4055485

Part No CP4055485
Manufacturer CUI Inc.
Catalog Thermal
Description PELTIER, 55 X 55 X 4.85, 4 A, WI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Thermoelectric, Peltier Modules
Mfr CUI Inc.
Series CP40, arcTEC
Package Box
Product Status Active
Size / Dimension Square - 55.00mm L x 55.00mm W
Qmax @ Th 63.0W @ 27°C
Delta Tmax @ Th 70°C @ 27°C
Height 4.85mm
Number of Stages 1
Current - Max 4 A
Voltage - Max 29.8 V
Resistance 5.97 Ohms
Features Lead Wires, Sealed - Silicone RTV
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8418.69.0180
Win Source Part Number 1141954-CP4055485
Ultra Librarian 3D Model Ultra Librarian CP4055485 CAD Model

Description

The 1141954-CP4055485 is a CP40 series arcTEC thermoelectric Peltier module, a high-quality thermal management solution for electronic devices from CUI Inc.

  • Features: lead wires and silicone RTV sealing
  • Size: 55.00mm L x 55.00mm W
  • Maximum Voltage: 29.8V
  • Maximum Current: 4A
  • Height: 4.85mm
  • Resistance: 5.97 Ohms
  • REACH Regulations: unaffected
  • Qmax: 63.0W @ 27°C
  • Delta Tmax: 70°C @ 27°C
  • Design: one-stage

You May Also Be Interested in

Wakefield-Vette
ALUMINUM FILLED BONDATHERM EPOXY / Thermal Epoxy, 2 Part 100 gram Hinge Pack
Need more? Email Us
Advanced Thermal Solutions Inc.
TUBED COLD PLATE
Need more? Email Us
MikroElektronika
PELTIER ELEMENT TEC1-12706
Lowest to $16.5541
MG Chemicals
FAST CURE THERM COND ADH FLOW
Need more? Email Us
Laird Technologies - Thermal Materials
TGREASE 1500 50CC
Need more? Email Us
Wakefield-Vette
THERMOELECT ASSY AIR-AIR 50W
Need more? Email Us
CUI Inc.
PELTIER, 55 X 55 X 4.85, 4 A, WI
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess