EN
  • EN
  • DE

LM4673SDBD

Part No LM4673SDBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4673SD  /  LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Box
Product Status Obsolete
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.65W x 1 @ 4Ohm
Voltage - Supply 2.4V ~ 5.5V
Board Type Fully Populated
Utilized IC / Part LM4673
Supplied Contents Board(s)
Base Product Number LM4673
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Standard Package 1
Win Source Part Number 1232306-LM4673SDBD
Ultra Librarian 3D Model Ultra Librarian LM4673SDBD CAD Model

Description

The LM4673SDBD is a state-of-the-art audio amplifier integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular IC is designed for high-quality sound reproduction in a variety of consumer electronics applications including mobile phones, portable media players, and other devices where space is at a premium and power efficiency is crucial.

Key Features

  • Output Power: The LM4673SDBD delivers 2.5W into a 4Ω load with less than 1% THD+N, ensuring powerful sound output without compromising audio fidelity.
  • Efficiency: With its high efficiency Class D operation, this IC conserves power and extends battery life in portable applications.
  • Space-Saving Design: The compact footprint of the LM4673SDBD makes it an ideal choice for space-constrained applications.
  • Advanced Modulation Scheme: The device employs a sophisticated modulation technique that reduces electromagnetic interference (EMI), allowing it to be used in close proximity to RF and wireless components without causing disruptions.
  • Integrated Protection: The LM4673SDBD includes features such as over-temperature protection, under-voltage lockout, and short-circuit protection, enhancing the reliability and longevity of the end product.

Applications

The versatility of the LM4673SDBD makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Portable audio devices
  • Mobile phones and smartphones
  • Tablet devices
  • Bluetooth speakers
  • Personal digital assistants (PDAs)

Technical Specifications

The LM4673SDBD operates over a supply voltage range of 2.4V to 5.5V, making it compatible with most standard battery technologies used in portable devices. Its low quiescent current consumption contributes to the overall energy efficiency of the system. Additionally, the IC is available in a micro SMD package, which is highly beneficial for designs where board space is a critical consideration.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess