EN
  • EN
  • DE

KTA1024-Y

Part No KTA1024-Y
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92L
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754079-KTA1024-Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTA1024-Y CAD Model

Description

The KTA1024-Y is a PNP Epitaxial Planar Transistor manufactured by KEC. It is designed for general-purpose amplification and switching applications.

Applications

  • General purpose amplification
  • Switching circuits
  • Audio amplifiers
  • Driver stages

Features

  • High Collector Current (IC): -500mA
  • Collector-Emitter Voltage (VCEO): -50V
  • High hFE (DC Current Gain)
  • Small Signal Current Gain (hfe): 85 to 170
  • TO-92 Package

Benefits

  • Suitable for a wide range of amplifier and switching circuits due to its versatile characteristics.
  • Can handle substantial current loads with its high collector current rating.
  • Compatible with a variety of circuit designs with its high collector-emitter voltage rating.
  • Provides good amplification performance with its high hFE.
  • Easy to integrate into through-hole PCBs with its TO-92 package.

Additional Details

The KTA1024-Y PNP transistor features a Collector-Base Voltage (VCBO) of -60V and an Emitter-Base Voltage (VEBO) of -5V. The Collector Dissipation (PC) is 0.75W. The operating junction temperature range is -55°C to +150°C. The transistor's high hFE makes it suitable for use in linear amplifier circuits. The TO-92 package provides easy through-hole mounting. The KTA1024-Y is designed for general-purpose applications where a reliable and cost-effective PNP transistor is needed.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess