EN
  • EN
  • DE

BT-403-H

Part No BT-403-H
Manufacturer Wakefield-Vette
Catalog Thermal
Description ALUMINUM FILLED BONDATHERM EPOXY / Thermal Epoxy, 2 Part 100 gram Hinge Pack
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal>Adhesives, Epoxies, Greases, Pastes
Mfr Wakefield-Vette
Series BondaTherm™
Package Bulk
Type Epoxy, 2 Part
Size / Dimension 100 gram Hinge Pack
Usable Temperature Range -
Color -
Thermal Conductivity -
Features -
Shelf Life 12 Months
Storage/Refrigeration Temperature -
Material Flammability Rating -
Shelf Life Start Date of Manufacture
Base Product Number BT-403
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3907.30.0000
Standard Package 50 pcs
Win Source Part Number 1381630-BT-403-H
Ultra Librarian 3D Model Ultra Librarian BT-403-H CAD Model

Description

The BT-403-H is a thermal management product from the BondaTherm™ series manufactured by Wakefield-Vette. BT-403-H is designed by Wakefield-Vette.

  • Series: BondaTherm™
  • Type: Epoxy Adhesive
  • Application: Bonding and Thermal Conductivity
  • Package Size: 100 grams
  • Package Type: Hinge Pack
  • Shelf Life: 12 months from date of manufacture
  • REACH: Unaffected
  • Moisture Sensitivity Level: Not Applicable

You May Also Be Interested in

Wakefield-Vette
THERMOELECT ASSY AIR-AIR 50W
Need more? Email Us
MG Chemicals
FAST CURE THERM COND ADH FLOW
Need more? Email Us
Laird Technologies - Thermal Materials
TGREASE 1500 50CC
Need more? Email Us
Wakefield-Vette
ALUMINUM FILLED BONDATHERM EPOXY / Thermal Epoxy, 2 Part 100 gram Hinge Pack
Need more? Email Us
MikroElektronika
PELTIER ELEMENT TEC1-12706
Lowest to $16.5541
Advanced Thermal Solutions Inc.
TUBED COLD PLATE
Need more? Email Us
CUI Inc.
PELTIER, 55 X 55 X 4.85, 4 A, WI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess