EN
  • EN
  • DE

MIKROE-3828

Part No MIKROE-3828
Manufacturer MikroElektronika
Catalog Thermal
Description PELTIER ELEMENT TEC1-12706
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Thermoelectric, Peltier Modules
Mfr MikroElektronika
Package Bulk
Product Status Active
Qmax @ Th 50.0W @ 25°C
Delta Tmax @ Th 66°C @ 25°C
Current - Max 6.4 A
Voltage - Max 14.4 V
Resistance 1.98 Ohms
Features Lead Wires
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8418.69.0180
Win Source Part Number 848181-MIKROE-3828
Ultra Librarian 3D Model Ultra Librarian MIKROE-3828 CAD Model

Description

The 848181-MIKROE-3828 is a thermoelectric Peltier module used for thermal management in electronic systems manufactured by MikroElektronika.

  • Features: Lead Wires
  • Package: Bulk
  • Voltage - Max: 14.4V
  • Current - Max: 6.4A
  • Resistance: 1.98 Ohms

You May Also Be Interested in

Advanced Thermal Solutions Inc.
TUBED COLD PLATE
Need more? Email Us
MG Chemicals
FAST CURE THERM COND ADH FLOW
Need more? Email Us
Laird Technologies - Thermal Materials
TGREASE 1500 50CC
Need more? Email Us
CUI Inc.
PELTIER, 55 X 55 X 4.85, 4 A, WI
Need more? Email Us
Wakefield-Vette
ALUMINUM FILLED BONDATHERM EPOXY / Thermal Epoxy, 2 Part 100 gram Hinge Pack
Need more? Email Us
Wakefield-Vette
THERMOELECT ASSY AIR-AIR 50W
Need more? Email Us
MikroElektronika
PELTIER ELEMENT TEC1-12706
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5541 $66.2164
9+ $13.5828 $122.2452
14+ $13.1584 $184.2176
19+ $12.7339 $241.9441
24+ $12.3095 $295.4280
32+ $11.0360 $353.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess