EN
  • EN
  • DE

LM5100M

Part No LM5100M
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827871-LM5100M
Ultra Librarian 3D Model Ultra Librarian LM5100M CAD Model

Description

Introducing the LM5100M High Voltage Gate Driver from Texas Instruments

The LM5100M is a high-performance gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or half-bridge configuration. With its advanced features and robust design, the LM5100M is an ideal choice for a wide range of applications, including motor control, power supplies, and power conversion systems.

Key Features of the LM5100M:

  • High-Voltage Capability: The LM5100M is capable of handling voltages up to 100V, making it suitable for high-voltage power applications.
  • High Drive Current: With a peak output current of 1.5A for the high-side and 2.5A for the low-side, this gate driver can efficiently switch power MOSFETs at high frequencies.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide design flexibility and the ability to implement advanced control schemes.
  • Bootstrap Diode: An integrated bootstrap diode simplifies the circuit design and reduces external component count.
  • Under-Voltage Lockout (UVLO): Both high-side and low-side drivers feature UVLO to ensure the gates are only driven when there is sufficient voltage.
  • Fast Propagation Delays: The LM5100M boasts fast propagation delays, which minimizes transition times and reduces switching losses.
  • Protection Features: It includes over-temperature protection and dead-time insertion to prevent shoot-through, enhancing system reliability.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Controllers
  • Inverters
  • Class-D Audio Amplifiers

The LM5100M is available in a variety of packages, including the space-saving 8-pin SOIC and 8-pin VSSOP, providing flexibility to meet the needs of compact designs. With its combination of high-voltage capability, high drive current, and integrated features, the LM5100M from Texas Instruments stands out as a superior solution for your high-efficiency power management designs.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0660 $51.6500
59+ $1.6952 $100.0168
92+ $1.6423 $151.0916
126+ $1.5893 $200.2518
163+ $1.5363 $250.4169
218+ $1.3774 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess