EN
  • EN
  • DE

LMK00338RTAT

Part No LMK00338RTAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description DIFFERENTIAL CLOCK BUFFER/LEVEL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
PLL No
Main Purpose PCI Express (PCIe), SATA CPU
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS
Number of Circuits 1
Frequency - Max 400MHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number LMK00338
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 470833-LMK00338RTAT
Ultra Librarian 3D Model Ultra Librarian LMK00338RTAT CAD Model

Description

Product Overview: Texas Instruments LMK00338RTAT

The LMK00338RTAT is a highly versatile, low-skew, multi-channel clock distributor from Texas Instruments designed to meet the stringent requirements of today's high-speed digital systems. This device is part of the LMK series, known for their precision and reliability in clock distribution within complex electronic systems.

Featuring eight individually programmable outputs, the LMK00338RTAT can distribute one of two selectable input clocks to various subsystems with minimal signal degradation. This flexibility makes it an ideal solution for applications that require multiple frequencies derived from a common clock source, such as data converters, digital signal processors (DSPs), and field-programmable gate arrays (FPGAs).

The device supports a wide range of clock frequencies and has a low additive jitter, which is critical for maintaining signal integrity in high-speed communication links. The LMK00338RTAT's outputs can be configured to different voltage levels, accommodating various logic standards, and ensuring compatibility with a broad array of digital ICs.

In terms of packaging, the LMK00338RTAT comes in a compact, 48-pin WQFN package, making it suitable for space-constrained applications. The small form factor does not compromise its performance or functionality, allowing designers to incorporate it into their systems without significant real estate concerns.

Robustness is another key feature of the LMK00338RTAT, with built-in power-on reset and glitch-free power-up and down, ensuring stable operation through power transitions. This device also offers programmable skew control, allowing designers to fine-tune the timing of each output to meet specific system requirements.

Overall, the Texas Instruments LMK00338RTAT is a high-performance, flexible clock distribution solution that can be integrated into a wide range of digital applications, ensuring precise timing and synchronization across multiple channels.

You May Also Be Interested in

Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6016 $50.4144
22+ $4.5962 $101.1164
34+ $4.4526 $151.3884
47+ $4.3090 $202.5230
61+ $4.1653 $254.0833
81+ $3.7344 $302.4864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess