EN
  • EN
  • DE

A15423-01

Part No A15423-01
Manufacturer Laird Technologies - Thermal Materials
Catalog Thermal
Description TGREASE 1500 50CC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Adhesives, Epoxies, Greases, Pastes
Mfr Laird Technologies - Thermal Materials
Series Tgrease™ 1500
Package Bulk
Product Status Active
Type Silicone Compound
Size / Dimension 50cc Syringe
Usable Temperature Range 257°F (125°C)
Color White
Thermal Conductivity 1.20W/m-K
Features Low Outgassing (ASTM E595)
Shipping Info Drop shipped from the Manufacturer's Warehouse
Base Product Number A15423
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3403.99.0000
Win Source Part Number 1109574-A15423-01
Ultra Librarian 3D Model Ultra Librarian A15423-01 CAD Model

Description

The Tgrease™ 1500 Thermal Compound is a high-quality adhesive, epoxy, grease, and paste designed for fans and thermal management applications.

  • Manufacturer: Laird Technologies - Thermal Materials
  • Thermal Conductivity: 1.20W/m-K
  • Package: Bulk
  • Size: 50cc Syringe
  • Color: White
  • Features: Low Outgassing

You May Also Be Interested in

MG Chemicals
FAST CURE THERM COND ADH FLOW
Need more? Email Us
Laird Technologies - Thermal Materials
TGREASE 1500 50CC
Need more? Email Us
MikroElektronika
PELTIER ELEMENT TEC1-12706
Lowest to $16.5541
Wakefield-Vette
ALUMINUM FILLED BONDATHERM EPOXY / Thermal Epoxy, 2 Part 100 gram Hinge Pack
Need more? Email Us
CUI Inc.
PELTIER, 55 X 55 X 4.85, 4 A, WI
Need more? Email Us
Advanced Thermal Solutions Inc.
TUBED COLD PLATE
Need more? Email Us
Wakefield-Vette
THERMOELECT ASSY AIR-AIR 50W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess