The THC63LVD1023 is a Flat Link Transmitter manufactured by CEL (California Eastern Laboratories). It is specifically designed for transmitting high-speed digital video data over a single LVDS (Low Voltage Differential Signaling) link. This transmitter is often used in applications where reducing the number of interconnects and minimizing electromagnetic interference (EMI) are critical.
Applications:
- LCD Panels: Used extensively in LCD panels for transmitting video data from the source to the display.
- Industrial Displays: Found in industrial display systems requiring robust and reliable video transmission.
- Medical Imaging Equipment: Used in medical imaging displays where high resolution and clear image quality are essential.
- Automotive Displays: Employed in automotive display systems for navigation and entertainment purposes.
- Projectors: Integrated into projectors for high-quality image projection.
Features:
- High-Speed LVDS Transmission: Transmits data at high speeds using LVDS technology, ensuring efficient data transfer.
- Single-Link Configuration: Uses a single LVDS link to reduce cable complexity and cost.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
- Integrated PLL: Includes an integrated Phase-Locked Loop (PLL) for stable clock generation and synchronization.
- Compact Package: Available in a compact package, allowing for easy integration into various electronic devices.
Benefits:
- Reduced Cable Count: Simplifies system design by reducing the number of cables required for video transmission.
- Improved Signal Integrity: Ensures high-quality signal transmission, minimizing signal degradation and noise.
- Lower System Cost: Reduces the overall system cost by minimizing the number of cables and connectors needed.
- Enhanced System Reliability: Improves system reliability through robust and efficient data transmission.
- Simplified Design: Makes system design easier with its integrated features and compact form factor.
Additional Details:
The THC63LVD1023 typically supports resolutions up to XGA (1024x768) and may support higher resolutions depending on the frequency and configuration. It operates within a specific voltage range, usually around 3.3V. This component is also designed to be resistant to electrostatic discharge (ESD), ensuring its reliability in various operating environments. It is often paired with a corresponding receiver chip to form a complete video transmission system. The operating temperature range is generally between -20°C to +85°C. It also supports various color depths depending on the specific application requirements and is compliant with relevant industry standards for digital video transmission.