EN
  • EN
  • DE

SN65HVS882PWP

Part No SN65HVS882PWP
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INDUSTRIAL 8-DIGITAL-INPUT SERIALIZER | IC SERIALIZER 1MBPS 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Serializer
Data Rate 1Mbps
Input Type Serial
Output Type Serial
Number of Inputs 8
Supply Voltage (V) 10V ~ 34V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number SN65HVS882
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1252775-SN65HVS882PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVS882PWP CAD Model

Description

Product Overview: SN65HVS882PWP from Texas Instruments

The SN65HVS882PWP is a robust, high-voltage, 8-channel digital-input serializer designed by Texas Instruments to cater to industrial digital input modules that require a means to convert multiple digital inputs into a serialized data stream. This device is ideal for applications where space constraints and data integrity are of utmost importance, such as Programmable Logic Controllers (PLC), Distributed Control Systems (DCS), and other industrial automation systems.

Key Features:

  • High-Voltage Digital Inputs: The SN65HVS882PWP is capable of handling up to 34V of input, making it suitable for interfacing with a wide range of sensors and actuators commonly used in industrial environments.
  • 8-Channel Input: With eight digital inputs, this serializer can process signals from multiple sources, reducing the need for additional components and simplifying system design.
  • Integrated Diagnostics: Built-in diagnostic capabilities allow for the detection of field-side open-wire and short-circuit conditions, enhancing system reliability and safety.
  • Adjustable Data Rates: It supports data rates up to 2Mbps, which can be adjusted to optimize communication speed and bandwidth according to the needs of the application.
  • Robust Isolation: The device features isolation between the field side and the controller side, which protects the control circuitry from high-voltage spikes and transients.
  • Extended Temperature Range: Designed to operate in harsh industrial environments, the SN65HVS882PWP functions reliably over a temperature range of -40°C to +125°C.
  • Compact Packaging: The device comes in a space-saving HTSSOP package, which is conducive to building compact modules without compromising performance.

Applications:

The SN65HVS882PWP is versatile and can be used in a variety of industrial applications, including:

  • Industrial automation and control systems
  • Motor control centers
  • Process control equipment
  • Safety systems and emergency shut-down controls

Overall, the SN65HVS882PWP from Texas Instruments provides a reliable and efficient solution for industrial digital input serialization, offering a blend of performance, diagnostics, and high-voltage capability, all encapsulated in a design that emphasizes safety and space efficiency.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5476 $50.1904
10+ $10.2955 $102.9550
16+ $9.9738 $159.5808
21+ $9.6520 $202.6920
27+ $9.3303 $251.9181
36+ $8.3651 $301.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess