EN
  • EN
  • DE

SN65LVDS94DGGR

Part No SN65LVDS94DGGR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC LVDS SERDES RECEIVER 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Deserializer
Data Rate 1.904Gbps
Input Type LVDS
Output Type LVTTL
Number of Inputs 4
Number of Outputs 28
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 029598-SN65LVDS94DGGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS94DGGR CAD Model

Description

The SN65LVDS94DGGR is a high-performance, low-voltage differential signaling (LVDS) transceiver designed by Texas Instruments.

  • Design: part of the FlatLink™ series
  • Support: to support pixel data transmission between Host and Flat Panel Display up to 1080p resolutions
  • Voltage: operates @ a nominal voltage of 3.3V
  • Speed: signaling rate of up to 1.84 Gbps
  • Power: low power consumption, less than 2 mW of power when active and less than 200 µW when in the power-down mode
  • Interference: low electromagnetic interference (EMI)
  • Feature: Bus-Terminal-Fault Detection feature
  • Standard: compliant with the TIA/EIA-644-A standard
  • Compliance: RoHS compliant
  • Package: thin shrink small-outline package (TSSOP)

You May Also Be Interested in

Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8606 $59.4424
9+ $12.1933 $109.7397
13+ $11.8123 $153.5599
18+ $11.4312 $205.7616
23+ $11.0502 $254.1546
31+ $9.9071 $307.1201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess