The SN65LVDS96DGGR is a high-performance, low-voltage differential signaling (LVDS) transceiver designed and manufactured by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and embedded processing products.
- Signaling Rate: Designed to operate at a signaling rate of up to 630 Mbps.
- Power Supply: Operates with a 3.3V power supply.
- ESD Protection: Bus-Pin ESD Protection Exceeding 12-kV HBM (Human Body Model).
- Package: Compact, surface-mount, 48-pin TSSOP (Thin Shrink Small Outline Package) package.
- Compliance: RoHS compliant and free from lead, bromine, and antimony.
- Failsafe Feature: Incorporates a failsafe feature that ensures a logic high receiver output when the receiver inputs are open or shorted.