EN
  • EN
  • DE

LMH0041SQ/NOPB

Part No LMH0041SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description HD, SD, DVB-ASI SDI Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Deserializer
Data Rate 2.7Gbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 2
Number of Outputs 5
Operating Supply Voltage 2.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201365-LMH0041SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0041
Introduction Date April 11, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0041SQ/NOPB CAD Model

Description

Product Overview: LMH0041SQ/NOPB

The LMH0041SQ/NOPB is a high-performance HD/SD SDI Reclocker designed by Texas Instruments to ensure signal integrity in broadcast video applications. This advanced integrated circuit is capable of reclocking SDI signals to combat the effects of long cable runs and signal degradation. It is a crucial component in the realm of professional video equipment, providing both reliability and quality in signal processing.

Key Features

  • Support for Multiple Standards: The LMH0041SQ/NOPB is compatible with SMPTE 292M, SMPTE 259M, and SMPTE 424M, making it a versatile solution for handling various HD, SD, and 3G-SDI signals.
  • Automatic Rate Detection: It features automatic rate detection and does not require external rate setting, simplifying the design and reducing the need for additional components.
  • Low Power Consumption: With a focus on energy efficiency, this reclocker operates with low power consumption, making it an ideal choice for power-sensitive applications.
  • Cable Driver Integrated: The device includes an integrated cable driver with programmable output swing and de-emphasis, ensuring optimal performance over varying cable lengths.
  • Loss of Signal Detection: It offers loss of signal detection, which enables the system to identify and respond to signal issues promptly.

Applications

The LMH0041SQ/NOPB is primarily used in professional video equipment such as:

  • Digital Video Routers and Switchers
  • Video Editing/Production Consoles
  • Distribution Amplifiers
  • Video Test Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH0041SQ/NOPB is no exception. It comes in a space-saving 48-pin WQFN package and is specified for operation over the full -40°C to +85°C temperature range. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Ordering Information

For purchasing and further information about the LMH0041SQ/NOPB, customers can visit the Texas Instruments website or contact authorized distributors. The product's robust feature set and adherence to industry standards make it a top choice for professionals seeking to enhance their video signal integrity.

You May Also Be Interested in

National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $19.2675
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4670 $98.9340
3+ $40.5883 $121.7649
4+ $39.3199 $157.2796
6+ $38.0515 $228.3090
7+ $36.7831 $257.4817
10+ $32.9780 $329.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess