EN
  • EN
  • DE

75107

Part No 75107
Manufacturer APM Hexseal
Catalog Washers - Standard Washers
Description WASHER SEALING 5/16 STN STEEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr APM Hexseal
Series SEELOC®
Package Bulk
Product Status Active
Type Sealing
Thread/Screw/Hole Size 5/16"
Diameter - Inside 0.313" (7.95mm) 5/16"
Diameter - Outside 1.000" (25.40mm) 1"
Thickness 0.078" (1.98mm)
Material Stainless Steel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.22.0000
California Prop 65 Warning Information
Win Source Part Number 858124-75107
Ultra Librarian 3D Model Ultra Librarian 75107 CAD Model

Description

The SEELOC Sealing Washer is a versatile hardware accessory designed for fasteners and accessories.

  • Material: Made from stainless steel.
  • Diameter: 1.000 inches (25.40mm).
  • Thickness: 0.078 inches (1.98mm).
  • Inside Diameter: 0.313 inches (7.95mm).
  • Thread/Screw/Hole Size: Suitable for 5/16-inch.
  • Series: SEELOC series ensures reliable performance and sealing capabilities.
  • Status: This washer is an active product.
  • MSL: No limitations on moisture sensitivity level (MSL).
  • HTSUS Code: 7318.22.0000.

You May Also Be Interested in

TE Connectivity
WASHER
Lowest to $13.7821
Keystone Electronics
WASHER FLAT #8 FIBRE
Lowest to $0.0439
Keystone Electronics
WASHER FLAT RETAINING #2 NYLON
Need more? Email Us
Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $6.8041
Keystone Electronics
WASHER FLAT 1/4 NYLON
Need more? Email Us
APM Hexseal
WASHER SEALING 5/16 STN STEEL
Need more? Email Us
Keystone Electronics
WASHER FLAT 3/8 FIBRE
Need more? Email Us
Keystone Electronics
WASHER FLAT 3/8 NYLON
Need more? Email Us
Laird Technologies, Inc.
FLATWASHER MIM602
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess