EN
  • EN
  • DE
Part No 3183
Manufacturer Keystone Electronics
Catalog Washers - Standard Washers
Description WASHER FLAT 1/4 NYLON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Flat
Thread/Screw/Hole Size 1/4"
Diameter - Inside 0.260" (6.60mm)
Diameter - Outside 0.500" (12.70mm) 1/2"
Thickness 0.047" (1.19mm) 3/64"
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 855625-3183
Ultra Librarian 3D Model Ultra Librarian 3183 CAD Model

Description

The 855625-3183 is a flat washer from Keystone Electronics.

  • Type: Hardware
  • Material: Nylon
  • Thickness: 0.047" (1.19mm)
  • Diameter: 0.500" (12.70mm)
  • Inside Diameter: 0.260" (6.60mm)
  • Thread/Screw/Hole Size: 1/4"
  • Package: Bulk
  • Standard Package: 100 pcs
  • Compliance: ECCN, MSL, and REACH standards

You May Also Be Interested in

TE Connectivity
WASHER
Lowest to $13.7821
Keystone Electronics
WASHER FLAT #6 FIBRE
Lowest to $75.7010
Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $6.8041
Keystone Electronics
WASHER FLAT #8 FIBRE
Lowest to $0.0439
Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $133.7502
Laird Technologies, Inc.
FLATWASHER MIM602
Need more? Email Us
Keystone Electronics
WASHER FLAT 1/4 NYLON
Need more? Email Us
Keystone Electronics
WASHER FLAT 3/8 NYLON
Need more? Email Us
APM Hexseal
WASHER SEALING 3/8 STN STEEL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess