Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Flat, Retaining
Thread/Screw/Hole Size #2
Diameter - Inside 0.075" (1.90mm)
Diameter - Outside 0.203" (5.16mm) 13/64"
Thickness 0.032" (0.81mm)
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 540361-2244
Ultra Librarian 3D Model Ultra Librarian 2244 CAD Model

Description

The 540361-2244 washer is a versatile hardware component manufactured by Keystone Electronics.

  • Component Type: Flat Retaining Washer
  • Material: Nylon
  • Thickness: 0.032 inches (0.81mm)
  • Outside Diameter: 0.203 inches (5.16mm)
  • Packaging: Bulk
  • Standard Package: 100 pieces
  • Inside Diameter: 0.075 inches (1.90mm)
  • Thread/Screw/Hole Size: #2
  • REACH Regulations: Unaffected
  • ECCN: EAR99
  • Manufacturer: Keystone Electronics

You May Also Be Interested in

Laird Technologies, Inc.
FLATWASHER MIM602
Need more? Email Us
ECAD model for 7191053001
Keystone Electronics
WASHER FLAT 1/4 NYLON
Need more? Email Us
ECAD model for 3183
Keystone Electronics
WASHER FLAT #8 NYLON
Lowest to $149.8002
ECAD model for 3128
Keystone Electronics
WASHER FLAT #8 NYLON
Need more? Email Us
ECAD model for 3127
Keystone Electronics
WASHER FLAT RETAINING #2 NYLON
Need more? Email Us
ECAD model for 2244
TE Connectivity
WASHER
Need more? Email Us
ECAD model for 3314-203-1101
Keystone Electronics
WASHER FLAT #6 FIBRE
Lowest to $84.7851
ECAD model for 3121
APM Hexseal
WASHER SEALING 3/8 STN STEEL
Need more? Email Us
ECAD model for 75122
Keystone Electronics
WASHER FLAT #8 FIBRE
Need more? Email Us
ECAD model for 3372

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention